EN
  • EN
  • DE

STPS5H100AF

Part No STPS5H100AF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 5A SOD128  /  Diode Schottky 100 V 5A Surface Mount SOD128Flat
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 760 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 3.5 µA @ 100 V
Mounting SMD (SMT)
Package / Case SOD-128
Supplier Device Package SOD128Flat
Operating Temperature - Junction 175°C (Max)
Base Product Number STPS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18873-1,497-18873-2,STPS5H100AF-ND,497-18873-6
Standard Package 3,000
Win Source Part Number 1097242-STPS5H100AF
Ultra Librarian 3D Model Ultra Librarian STPS5H100AF CAD Model

Description

The STPS5H100AF, manufactured by STMicroelectronics, is a high-voltage power Schottky rectifier designed to meet the stringent requirements of electronic circuits that demand efficient and reliable power conversion. This component is particularly suited for switch-mode power supplies (SMPS), high-frequency inverters, and as a freewheeling diode in various applications.

Key Features

  • Average Forward Current: The STPS5H100AF is capable of handling an average forward current of up to 5 A, making it suitable for a variety of power applications.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage (VRRM) of 100 V, this diode can withstand high voltage spikes without damage, ensuring long-term reliability.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this diode results in reduced power loss and improved efficiency in the application it is used in.
  • High Junction Temperature: The device can operate at a junction temperature range of -40°C to +150°C, making it suitable for high-temperature environments.
  • Package: The STPS5H100AF is available in a PPAK package, which is known for its compact size and excellent thermal performance.

Applications

The STPS5H100AF is versatile and can be utilized in a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Power management systems
  • Freewheeling diodes for motor control circuits
  • Automotive applications requiring high reliability

Advantages

This Schottky rectifier offers several advantages including:

  • Improved power efficiency due to low forward voltage drop
  • Enhanced thermal performance enabling operation in high-temperature environments
  • High reliability and robustness against voltage spikes and transients
  • Compact design suitable for space-constrained applications

With its combination of high performance, reliability, and efficiency, the STPS5H100AF from STMicroelectronics is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5982 $50.8470
205+ $0.4909 $100.6345
320+ $0.4755 $152.1600
435+ $0.4602 $200.1870
565+ $0.4449 $251.3685
755+ $0.3988 $301.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess