EN
  • EN
  • DE

STPS40SM60CR

Part No STPS40SM60CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK
Family Name STPS40
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-12338, 497-12338
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935616-STPS40SM60CR
Ultra Librarian 3D Model Ultra Librarian STPS40SM60CR CAD Model

Description

The STPS40SM60CR is a robust and efficient dual center tap Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This power Schottky rectifier is optimized for use in high-frequency power supplies and converters, which demand low forward voltage drop and reduced power losses.

Key Features

  • Average Forward Current: The device offers a high average forward current of up to 40 A, making it suitable for a variety of demanding applications.
  • Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency, which is particularly beneficial in applications where power conservation is critical.
  • Power Dissipation: The STPS40SM60CR is capable of high power dissipation, which contributes to its reliability and longevity in high-power systems.
  • Operating Junction Temperature: It has a wide operating junction temperature range, from -40°C to 150°C, allowing for operation in extreme conditions.
  • Package: The device is housed in an insulated TO-220AB package, which provides good thermal performance and is easy to mount on a printed circuit board.

Applications

The STPS40SM60CR is ideal for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes in motor control circuits
  • Power factor correction circuits
  • Reverse battery protection

Benefits

With its advanced Schottky barrier technology, the STPS40SM60CR offers numerous benefits:

  • Increased efficiency in power conversion, leading to energy savings and reduced heat generation.
  • Minimal conduction losses due to its low forward voltage drop.
  • Enhanced thermal performance, enabling the device to handle high levels of power and current without overheating.
  • Improved power density, allowing for the design of compact power supply units.

In summary, the STPS40SM60CR from STMicroelectronics is a powerful, efficient, and reliable solution for modern power supply and conversion applications. Its combination of low forward voltage drop, high forward current capability, and robust thermal performance make it a top choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess