Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 530mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 600μA at 45V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1261917-STPS40L45CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS40L45CG CAD Model

Description

STPS40L45CG - Schottky Rectifier

The STPS40L45CG is a robust and highly efficient Schottky rectifier produced by STMicroelectronics, a leader in semiconductor solutions. This power Schottky rectifier is designed to meet the stringent requirements of high-frequency power electronics systems, offering a forward current of 40A and a low forward voltage drop, which enhances the energy efficiency of the applications it is used in.

Key Features

  • High Junction Temperature Capability: The STPS40L45CG can operate at junction temperatures up to 150°C, making it suitable for high-temperature environments.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures reduced power losses and improved efficiency, which is crucial for power-sensitive applications.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration housed in a TO-247 package, which is ideal for parallel or series configurations in high-current applications.
  • High Surge Current Capability: Its design allows for a high surge current capability, providing a reliable performance even under extreme conditions.
  • Avalanche Rated: The STPS40L45CG is also avalanche rated, providing additional protection against sudden voltage spikes, which is a valuable feature for power supply robustness.

Applications

The versatile nature of the STPS40L45CG makes it suitable for a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Free-wheeling diodes in motor control circuits
  • Low-voltage, high-frequency inverters
  • DC/DC converters
  • Battery charging systems

The STPS40L45CG is a testament to STMicroelectronics' commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems. Its combination of high-temperature operation, low power loss, and robust surge handling makes it an excellent choice for engineers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, designers and engineers should refer to the official STMicroelectronics datasheets and product documentation available on their website.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
ECAD model for M5060THA1200
Vishay
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-247AC Tube / DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $4.8896
ECAD model for VS-MBR4060WT-N3
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
ECAD model for 2950103
Vishay
Diode Schottky 60V 15A 3-Pin(3+Tab) TO-220AB Tube / DIODE ARRAY SCHOTTKY 60V TO220AB
Need more? Email Us
ECAD model for MBR15H60CT-E3/45
IXYS
DIODE MODULE 1.6KV 165A Y4-M6
Lowest to $57.6576
ECAD model for MDD142-16N1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F1 10
Lowest to $28.7760
ECAD model for MF100A06F1
SMC Diode Solutions
DIODE ARRAY GP 300V ITO220AB
Lowest to $0.5088
ECAD model for SDURF1530CT
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
ECAD model for VS-MUR1620CT-M3
SMC Diode Solutions
DIODE ARRAY GP 400V TO247AD
Lowest to $3.4811
ECAD model for SDUR2040WT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1017 $63.0510
65+ $1.7245 $112.0925
105+ $1.6706 $175.4130
140+ $1.6167 $226.3380
180+ $1.5628 $281.3040
240+ $1.4011 $336.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention