EN
  • EN
  • DE

STPS3L40S

Part No STPS3L40S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 053986-STPS3L40S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS3L40S CAD Model

Description

STPS3L40S Schottky Diode - STMicroelectronics

The STPS3L40S is a robust and efficient Schottky diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is a part of their STPS series, which is well-known for its low forward voltage drop and high surge current capability. The STPS3L40S is specifically crafted to meet the needs of applications requiring a high level of performance in a compact package.

Key Features

  • Low Forward Voltage Drop: This Schottky diode offers a low forward voltage drop, which significantly reduces conduction losses and improves overall efficiency.
  • High Surge Current Capability: It can withstand high surge currents, making it suitable for applications that experience occasional overcurrent conditions.
  • High Junction Temperature: With a maximum junction temperature of 150°C, the STPS3L40S is designed to perform reliably in high-temperature environments.
  • Surface Mount Package: The diode comes in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and saves board space.

Applications

The STPS3L40S is versatile and can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in switch-mode power supplies
  • Reverse battery protection circuits
  • Automotive applications

Electrical Characteristics

With a repetitive peak reverse voltage (V<sub>RRM) of 40V and an average forward current (I<sub>F(AV)) of 3A, the STPS3L40S is well-suited for a range of low to medium power applications. It also has a low leakage current and fast switching capabilities, which contribute to its energy-efficient performance.

Reliability and Quality

STMicroelectronics ensures that the STPS3L40S meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, which makes it a reliable choice for critical and high-reliability applications.

For detailed information, datasheets, and technical specifications, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2286 $50.2920
535+ $0.1876 $100.3660
830+ $0.1817 $150.8110
1,140+ $0.1759 $200.5260
1,475+ $0.1700 $250.7500
1,970+ $0.1524 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,830 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess