EN
  • EN
  • DE

STTH4R02FP

Part No STTH4R02FP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery diode | DIODE GEN PURP 200V 4A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 4A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 3μA at 200V
Mounting Style Through Hole
Manufacturer Package TO-220-2 Full Pack
Supplier Device Package TO-220FPAC
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH4R02
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1262197-STTH4R02FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH4R02FP CAD Model

Description

STTH4R02FP - Ultrafast Recovery Diode from STMicroelectronics

The STTH4R02FP is a high-performance ultrafast recovery diode designed by STMicroelectronics, tailored for applications that demand efficient and reliable power management. This component is particularly well-suited for switch-mode power supplies and high-frequency converters, where it significantly improves the overall efficiency and thermal management of the system.

Constructed with robust and advanced silicon technology, the STTH4R02FP offers a combination of reduced conduction losses and minimized switching losses. The diode features an impressive average forward current of 4 A, making it capable of handling moderate power levels with ease. With a reverse voltage rating of 200 V, it provides a comfortable margin for most power electronic applications, ensuring safe operation under various conditions.

The ultrafast recovery time of this diode is one of its standout characteristics. With a recovery time as low as 25 ns, the STTH4R02FP minimizes the energy loss during the switching process, which is critical for high-efficiency power supplies. This speed also reduces electromagnetic interference (EMI), a crucial factor in the design of electronic systems that must comply with strict EMI regulations.

Another key feature of the STTH4R02FP is its low forward voltage drop, which translates into reduced power dissipation and improved thermal performance. This characteristic is especially beneficial in applications where diodes are subjected to continuous operation or high current pulses.

The package of the STTH4R02FP is the TO-220FP, a fully molded isolated package that offers excellent thermal and electrical capabilities. This package ensures easy mounting on a heat sink for enhanced thermal dissipation, and its isolation allows for direct heat sink mounting without additional insulating hardware, simplifying the assembly process and reducing costs.

In conclusion, the STTH4R02FP ultrafast recovery diode from STMicroelectronics is a reliable and efficient solution for designers looking to improve the performance of their power conversion systems. With its fast recovery time, low forward voltage drop, and robust package, this diode stands out as a prime choice for modern high-speed switching applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess