EN
  • EN
  • DE

STPS3150

Part No STPS3150
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description POWER SCHOTTKY RECTIFIER | DIODE SCHOTTKY 150V 3A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 820mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 2μA at 150V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STPS3150
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 1261904-STPS3150
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS3150 CAD Model

Description

STPS3150 - STMicroelectronics Schottky Rectifier

The STPS3150 from STMicroelectronics is a robust Schottky rectifier, designed to offer efficient low voltage drop with a forward current capability of 3A. This high-performance component is a critical part of power management systems, particularly in applications where high efficiency is paramount. With a blocking voltage of up to 150V, the STPS3150 is well-suited for a range of applications including switching power supplies, converters, and free-wheeling diodes in consumer and industrial devices.

The rectifier comes in a compact DO-201AD package, which not only ensures a minimal footprint on the circuit board but also provides excellent thermal performance. Its junction capacitance is optimized to enhance the switching speed, which is essential for high-frequency operations. The STPS3150 is characterized by its low forward voltage drop, which significantly reduces power losses and improves the overall efficiency of the system it is integrated into.

The device's construction is rugged, and it features a junction temperature range from -40°C to +150°C, making it reliable in a variety of challenging environmental conditions. Additionally, the STPS3150 offers a high surge current capability, which is crucial for protecting circuits against unexpected voltage spikes.

Key features of the STPS3150 include:

  • Average forward current of 3A
  • Repetitive peak reverse voltage of 150V
  • Low forward voltage drop for higher efficiency
  • High surge current capability
  • Junction temperature range: -40°C to +150°C
  • Available in DO-201AD package

The STPS3150 is designed for simplicity of integration, with a package that is easy to mount and compatible with standard soldering processes. It is an ideal choice for engineers looking to enhance system performance with a reliable, high-efficiency Schottky rectifier. Whether in power supply units, automotive applications, or complex industrial systems, the STPS3150 offers a combination of durability, efficiency, and high-speed switching that can meet the demands of a wide array of power conversion scenarios.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,185+ $0.1952 $231.3120
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess