EN
  • EN
  • DE

STPS30U100DJF-TR

Part No STPS30U100DJF-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Diode, Rect, 100V, 30A, POWERFLAT6X5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Current 30 A
Forward Voltage 855 mV
Max Forward Surge Current (Ifsm) 200 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 100 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Peak Non-Repetitive Surge Current 200 A
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1014366-STPS30U100DJF-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPS30U100DJF-TR CAD Model

Description

The STPS30U100DJF-TR is a high-performance Schottky rectifier from STMicroelectronics, designed to meet the demanding requirements of high-efficiency power supply applications. This rectifier boasts a low forward voltage drop and reduced power losses, making it an ideal choice for applications where energy efficiency is paramount.

Key Features

  • High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, the STPS30U100DJF-TR ensures reliability and stability even under high thermal conditions.
  • Low Forward Voltage Drop: The device's low forward voltage drop minimizes power loss and improves efficiency, which is essential for power-sensitive designs.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration, housed in a TO-220AB package, which allows for easy installation and heat dissipation.
  • High Surge Current Capability: It can handle high surge currents, making it robust against spikes and surges commonly found in power circuits.
  • High Avalanche Energy Rating: The device is capable of withstanding high-energy events, providing additional protection for sensitive electronic components.

Applications

The STPS30U100DJF-TR is suitable for a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications requiring high reliability

Product Specifications

Parameter Value
Average Forward Current (IF(AV)) 30 A
Repetitive Peak Reverse Voltage (VRRM) 100 V
Non-Repetitive Peak Forward Current (IFSM) 300 A
Forward Voltage Drop (VF) 0.74 V @ 15 A
Operating Junction Temperature (TJ) -40°C to +150°C

The STPS30U100DJF-TR is a testament to STMicroelectronics' commitment to providing high-quality, durable, and efficient components for the electronics industry. Its robust design and superior performance parameters ensure that it can meet the needs of even the most challenging power management tasks.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess