EN
  • EN
  • DE

STPS30SM100SFP

Part No STPS30SM100SFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 30A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 100 V 30A Through Hole TO-220FPAB
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name STPS30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12660-5, STPS30SM100SFP-ND, -497-12660-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898371-STPS30SM100SFP
Ultra Librarian 3D Model Ultra Librarian STPS30SM100SFP CAD Model

Description

STPS30SM100SFP - STMicroelectronics Schottky Diode

The STPS30SM100SFP is a high-performance Schottky diode, expertly designed and manufactured by STMicroelectronics. This power Schottky rectifier is specifically tailored for applications requiring optimal power density and efficiency. It is housed in a TO-220FP package, providing a compact form factor while ensuring adequate thermal performance.

With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 30A, the STPS30SM100SFP is a robust component suitable for a wide range of power management applications. The diode's low forward voltage drop (VF) minimizes conduction losses, making it an excellent choice for high-frequency inverters, free-wheeling diodes, and DC/DC converters.

One of the notable features of the STPS30SM100SFP is its high junction temperature capability, which allows for reliable operation even under extreme thermal conditions. The device also exhibits excellent switching behavior, with a fast and controlled reverse recovery time (trr), which is crucial for reducing losses in high-speed switching applications.

The low thermal resistance of the TO-220FP package coupled with the diode's high efficiency ensures that the device operates within safe temperature limits, thereby increasing its longevity and reliability. This is particularly important in applications where the diode is expected to perform consistently over long periods.

For ease of integration into various circuits, the STPS30SM100SFP is characterized by its compatibility with automated assembly processes, thanks to its through-hole package design. This makes it a user-friendly option for manufacturers looking to streamline their production lines.

In summary, the STPS30SM100SFP from STMicroelectronics is a high-quality Schottky diode that offers a combination of low power loss, high efficiency, and thermal resilience. It is an ideal choice for engineers and designers seeking a reliable power rectifier solution that can withstand the rigors of demanding electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess