EN
  • EN
  • DE

A40MX02-VQ80I

Part No A40MX02-VQ80I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 80VQFP / MX Field Programmable Gate Array (FPGA) IC 57 80-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Number of I/O 57
Number of Gates 3000
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 80-TQFP
Supplier Device Package 80-VQFP (14x14)
Base Product Number A40MX02
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1318021-A40MX02-VQ80I
Ultra Librarian 3D Model Ultra Librarian A40MX02-VQ80I CAD Model

Description

The A40MX02-VQ80I is a high-performance, versatile FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of the A40MX series, which is well-known for its low power consumption and high functionality.

With its 80-pin VQFP (Very Quad Flat Package), the A40MX02-VQ80I offers a compact footprint that is ideal for space-constrained applications. The integrated circuit is characterized by its industrial temperature range, making it suitable for use in environments subject to extreme conditions, with an operating temperature range from -40°C to +85°C.

Key Features:

  • Programmability: As an FPGA, this device provides the flexibility to be programmed and re-programmed to suit various applications and functionalities, which is essential for prototyping, product iterations, and adapting to changing requirements.
  • Performance: The A40MX02-VQ80I delivers robust performance for complex digital computations, making it ideal for signal processing, control systems, and communication protocols.
  • Reliability: Designed with industrial-grade standards, it ensures reliable operation in harsh environments, thus catering to sectors such as automotive, aerospace, and industrial automation.
  • Integration: The device allows for the integration of multiple functions onto a single chip, reducing the need for multiple discrete components, which can save on board space and power consumption.

With its inherent versatility and reliability, the A40MX02-VQ80I is an excellent choice for designers looking to develop applications that require a programmable logic device with a balance of power and performance. Whether it's for consumer electronics, automotive systems, or industrial controls, the A40MX02-VQ80I from Microchip Technology stands as a robust and adaptable solution for a multitude of electronic design challenges.

Applications:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Telecommunications
  • Medical Devices

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess