Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 640mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 300μA at 45V
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Maximum)
Part Number Series STPS3045
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806816-STPS3045DJF-TR
Ultra Librarian 3D Model Ultra Librarian STPS3045DJF-TR CAD Model

Description

STPS3045DJF-TR Power Schottky Rectifier

The STPS3045DJF-TR is a robust power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is engineered to cater to a wide range of applications that require high efficiency and reliability in power management systems. The STPS3045DJF-TR is particularly well-suited for use in switch-mode power supplies, freewheeling diodes, and polarity protection devices.

Key Features

  • High Junction Temperature: This rectifier can operate at a junction temperature as high as 175°C, making it ideal for high-temperature environments and ensuring reliability over a broad range of operating conditions.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which reduces power loss and improves efficiency, especially in applications where low voltage operation is critical.
  • Avalanche Capability: With its avalanche capability, the STPS3045DJF-TR can handle brief overvoltage events, providing additional robustness and protection for sensitive circuits.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, making it suitable for applications that may experience unexpected current spikes.

Electrical Characteristics

  • Forward Current: The rectifier has an average forward current of 30A, which is suitable for handling significant power levels in a compact form factor.
  • Repetitive Peak Reverse Voltage: It features a repetitive peak reverse voltage of 45V, providing a good margin for a variety of electronic designs.
  • Power and Heat Dissipation: The STPS3045DJF-TR is encapsulated in a TO-220 package, which is known for its excellent power and heat dissipation characteristics, ensuring stable performance over time.

Applications

  • Switch-mode Power Supplies (SMPS)
  • Adapters and On-board DC/DC Converters
  • Lighting Applications
  • Automotive Electrical Systems
  • Industrial Power Systems

The STPS3045DJF-TR is a testament to STMicroelectronics' commitment to providing high-performance components that meet the stringent requirements of modern electronic systems. With its combination of high efficiency, thermal resilience, and surge handling capabilities, this power Schottky rectifier is a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6328 $57.1480
75+ $1.3397 $100.4775
120+ $1.2979 $155.7480
160+ $1.2560 $200.9600
210+ $1.2141 $254.9610
280+ $1.0885 $304.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention