EN
  • EN
  • DE

STPS3045CG-TR

Part No STPS3045CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 570mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 45V
Operating Temperature - Junction 200°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 038318-STPS3045CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS3045CG-TR CAD Model

Description

STPS3045CG-TR Power Schottky Rectifier

The STPS3045CG-TR from STMicroelectronics is a robust and efficient power Schottky rectifier designed to meet the needs of high-frequency power supply and power management applications. This component is a critical choice for systems where low voltage drop and high efficiency are required. It's ideal for switch-mode power supplies (SMPS), converters, freewheeling diodes, and reverse battery protection, making it a versatile choice for a wide range of electronic devices.

With a maximum average forward current of 30A and a peak repetitive reverse voltage of 45V, the STPS3045CG-TR is capable of handling high current and voltage requirements. Its low forward voltage drop ensures that power loss is minimized, which is crucial for maintaining efficiency in power conversion systems. This characteristic also leads to reduced heat generation, which can simplify thermal management in compact designs.

The device comes in a TO-220AB package, which is widely used in the industry and known for its ease of installation and solid mechanical endurance. The package includes a center tap configuration, providing flexibility in circuit design. Additionally, the STPS3045CG-TR is characterized by its junction temperature range of -40°C to 150°C, allowing for reliable operation under a broad spectrum of temperature conditions.

Another significant advantage of the STPS3045CG-TR is its fast switching capability, which is essential for applications requiring high-speed operation. The low reverse recovery time reduces switching losses and improves the overall efficiency of the power circuit. This feature, combined with the low thermal resistance of the device, allows for higher performance and reliability.

STMicroelectronics has designed the STPS3045CG-TR with the intention of providing a high-quality, reliable component that meets the stringent requirements of modern electronic systems. Its combination of high current capacity, low voltage drop, and fast switching makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9500 $52.2500
130+ $0.7795 $101.3350
200+ $0.7551 $151.0200
275+ $0.7308 $200.9700
355+ $0.7064 $250.7720
475+ $0.6333 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,590 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess