Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 840mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 275μA @ 120V
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB Narrow Leads
Operating Temperature - Junction 150°C (Maximum)
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 712365-STPS20M120STN
Popularity Medium
Supply and Demand Status Limited
Family Name STPS20M120S
Introduction Date April 02, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian STPS20M120STN CAD Model

Description

The STPS20M120STN is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is specifically engineered to meet the demanding requirements of high-frequency power switching applications. It is a prime choice for a variety of power conversion systems, including switch-mode power supplies (SMPS), power factor correction (PFC) circuits, and high-efficiency DC-DC converters.

Key Features

  • Voltage Rating: The STPS20M120STN has a forward voltage drop of up to 120V, making it suitable for applications with high operational voltages.
  • Current Capacity: With a forward current rating of 20A, this rectifier can handle significant power levels, ensuring reliable operation in high-power systems.
  • Low Forward Voltage Drop: The low forward voltage drop enhances overall system efficiency by minimizing conduction losses.
  • High Junction Temperature: The device features a maximum operating junction temperature of 175°C, allowing for stable performance even under thermal stress.
  • TO-220AB Package: Encased in a TO-220AB package, the STPS20M120STN offers a balance between thermal performance and compactness, making it suitable for space-constrained applications.

Applications

The versatility of the STPS20M120STN allows it to be used in a wide range of applications. Its high efficiency and thermal performance are particularly beneficial in:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in motor control applications
  • Reverse battery protection

Benefits

The STPS20M120STN power Schottky rectifier offers numerous benefits to electronic designers. Its low power loss and high efficiency contribute to reduced heat generation and improved reliability. The component's ruggedness and high temperature operation capability ensure long-term stability and performance in harsh environments. With its advanced Schottky barrier technology, this rectifier is an excellent choice for enhancing the performance and durability of your power management systems.

You May Also Be Interested in

Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
ON Semiconductor
DIODE STANDARD 75V 200MA SOT1123
Need more? Email Us
ECAD model for NSD16F3T5G
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention