EN
  • EN
  • DE

STPS20L60CT(20A/60V,TO-220AB)VF≤0.6

Part No STPS20L60CT(20A/60V,TO-220AB)VF≤0.6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843760-STPS20L60CT(20A/60V,TO-220AB)VF≤0.6
Ultra Librarian 3D Model Ultra Librarian STPS20L60CT(20A/60V,TO-220AB)VF≤0.6 CAD Model

Description

The STPS20L60CT from STMicroelectronics is a robust and high-performance Schottky rectifier designed for high-efficiency power supply applications. This component is packaged in the industry-standard TO-220AB package, making it suitable for a wide range of applications including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Current Capacity: Capable of handling continuous forward current of up to 20A, making it suitable for high current applications.
  • Voltage Rating: With a maximum repetitive peak reverse voltage (VRRM) of 60V, it is well-suited for low to medium voltage requirements.
  • Low Forward Voltage Drop: The STPS20L60CT boasts a very low forward voltage drop (VF) of less than or equal to 0.6V, contributing to its high efficiency.
  • High Junction Temperature: Features a high junction temperature capability, which enhances its reliability and longevity in challenging thermal environments.
  • Dual Diode Configuration: The device contains two diodes connected in series, offering a center tap configuration that is ideal for positive or negative rectification in power supplies.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Converters and Inverters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection
  • Automotive Applications
  • DC Power Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STPS20L60CT is no exception. Manufactured with precision, this Schottky rectifier ensures stable performance and longevity, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring an environmentally friendly design and safe usage.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess