EN
  • EN
  • DE

STPS20L25CG-TR

Part No STPS20L25CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 25V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 460mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 25V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 053965-STPS20L25CG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20L25CG-TR CAD Model

Description

STPS20L25CG-TR Schottky Diode from STMicroelectronics

The STPS20L25CG-TR is a robust and efficient Schottky diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance diode is specifically tailored for applications requiring fast switching and low voltage drops, making it an excellent choice for a variety of power management and rectification tasks.

Key Features

  • Low Forward Voltage Drop: The STPS20L25CG-TR is characterized by its low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Surge Current Capability: This diode can withstand high surge currents, making it suitable for applications that experience transient overloads, thereby providing reliable protection against unexpected power spikes.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS20L25CG-TR can sustain stable performance even in high-temperature environments.
  • Reverse Avalanche Capability: The device is designed to handle reverse avalanche conditions, which adds an extra layer of protection against reverse voltage transients.

Electrical Characteristics

  • Average Forward Current: It has a high average forward current rating of 20 A, which allows it to handle significant power levels.
  • Repetitive Peak Reverse Voltage: The diode boasts a repetitive peak reverse voltage (VRRM) of 25 V, ensuring reliable operation under typical reverse bias conditions.
  • Low Leakage Current: The STPS20L25CG-TR exhibits low leakage current, contributing to its high efficiency and reduced power consumption.

Applications

The STPS20L25CG-TR is ideal for a range of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management in portable devices
  • Automotive applications

The STPS20L25CG-TR comes in a TO-263 package, also known as D2PAK, which is suitable for surface-mount technology (SMT). Its package is designed for optimal heat dissipation and space-saving on printed circuit boards (PCBs), making it a versatile choice for modern electronic designs.

With its outstanding performance and reliability, the STPS20L25CG-TR from STMicroelectronics represents a top choice for designers looking to enhance the efficiency and durability of their power circuits.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1353 $64.0590
70+ $1.7521 $122.6470
105+ $1.6973 $178.2165
145+ $1.6426 $238.1770
185+ $1.5878 $293.7430
245+ $1.4236 $348.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess