EN
  • EN
  • DE

STPS20L25CG-TR/1

Part No STPS20L25CG-TR/1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194713-STPS20L25CG-TR/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20L25CG-TR/1 CAD Model

Description

STPS20L25CG-TR/1 - STMicroelectronics Schottky Diode

The STPS20L25CG-TR/1 is a high-performance Schottky diode, expertly designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is part of ST's STPS series of power Schottky rectifiers, which are well-regarded for their efficiency and reliability in a wide range of applications.

Constructed with robust and advanced silicon technology, the STPS20L25CG-TR/1 offers a forward current of 20A with a low forward voltage drop, ensuring energy-efficient operation. It has a maximum repetitive reverse voltage of 25V, making it suitable for medium voltage requirements. The device's high-frequency operation capability makes it an excellent choice for switch-mode power supplies and high-frequency DC-DC converters.

The STPS20L25CG-TR/1 comes in a TO-263 package, also known as D2PAK, which is designed for surface-mount technology (SMT) and provides excellent thermal performance. This package is well-suited for high current and high power applications where space is at a premium. Additionally, the device features a junction temperature range from -40°C to +150°C, enabling it to operate reliably in a variety of environmental conditions.

One of the key advantages of the STPS20L25CG-TR/1 is its low leakage current, which minimizes power loss when the diode is in the reverse-biased state. This characteristic, along with its fast switching behavior, reduces thermal stress and enhances the overall efficiency of the application it is used in.

With its guard ring for enhanced ruggedness and long-term reliability, this Schottky diode is designed to withstand challenging conditions, making it an ideal choice for applications such as automotive systems, industrial power supplies, and other power management tasks that demand high performance and durability.

In summary, the STPS20L25CG-TR/1 from STMicroelectronics stands out as a high-efficiency, robust power Schottky rectifier. Its combination of low forward voltage drop, high-frequency operation, and compact surface-mount package makes it a versatile component for designers looking to optimize their power circuitry in both commercial and industrial products.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2190 $57.9420
44+ $2.6415 $116.2260
68+ $2.5583 $173.9644
94+ $2.4763 $232.7722
121+ $2.3932 $289.5772
162+ $2.1460 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess