EN
  • EN
  • DE

STPS20H100CFP

Part No STPS20H100CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220FPAB Tube / DIODE ARRAY SCHOTTKY 100V TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 770mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 093177-STPS20H100CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STPS20H100C
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS20H100CFP CAD Model

Description

STPS20H100CFP - Power Schottky Rectifier

The STPS20H100CFP is a robust and high-performance Power Schottky Rectifier, designed and manufactured by STMicroelectronics. This component is particularly suited for switch mode power supplies and high-frequency DC to DC converters.

Featuring a voltage rating of 100V and a current capacity of 20A, the STPS20H100CFP is engineered to offer low forward voltage drop and reduced power losses, making it highly efficient for a wide range of applications. Its high junction temperature capability ensures reliability even under extreme operating conditions.

The device comes in a TO-220FP package, which provides excellent thermal performance and is compatible with various types of soldering processes. The STPS20H100CFP incorporates a dual center tap Schottky rectifier configuration, which is optimized for synchronous rectification in SMPS and is also well-suited for other polarity protection applications.

Key Features:

  • High junction temperature capability (Tj max: 150°C)
  • Low forward voltage drop for higher efficiency (Vf max: 0.85V)
  • Average forward current of 20A
  • High frequency operation
  • TO-220FP package for optimal thermal performance
  • Guard-ring for enhanced ruggedness and long term reliability

Applications:

  • Switch mode power supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Polarity protection applications

The STPS20H100CFP is a testament to STMicroelectronics' commitment to providing high-quality components that meet the demanding requirements of modern electronic circuits. Its combination of high efficiency, reliability, and thermal performance makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5538 $52.6110
225+ $0.4544 $102.2400
345+ $0.4402 $151.8690
470+ $0.4260 $200.2200
610+ $0.4118 $251.1980
815+ $0.3692 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,609 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess