EN
  • EN
  • DE

N74F245DB

Part No N74F245DB
Manufacturer NXP / Nexperia
Catalog Misc Products
Description Octal transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832332-N74F245DB
Ultra Librarian 3D Model Ultra Librarian N74F245DB CAD Model

Description

Introducing the N74F245DB - A High-Performance Octal Bidirectional Transceiver from NXP

The N74F245DB is a state-of-the-art octal bidirectional transceiver designed by NXP Semiconductors, a leader in the field of high-performance integrated circuits. This versatile chip is engineered to provide efficient, bidirectional communication between data buses, ensuring seamless data flow in complex electronic systems.

Key Features

  • Octal Bidirectional Data Paths: The N74F245DB features eight bidirectional data lines, allowing for simultaneous transmission and reception of data, which is essential for parallel data bus operations.
  • Bus-Hold Data Inputs: With bus-hold data inputs, the device eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Non-Inverting Buffers: The non-inverting buffers maintain the integrity of the signal, ensuring that the data is transmitted without any inversion, which is crucial for accurate data transfer.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to multiple devices on a bus line without interference, as the outputs can be effectively disconnected when not in use.
  • High Drive Capability: The N74F245DB can drive heavily loaded bus lines with minimal signal degradation, providing reliable performance in demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power dissipation, making it suitable for energy-sensitive applications.

Applications

The N74F245DB is ideal for a wide range of applications, including:

  • Computer motherboards and peripheral devices
  • Data communication systems
  • Networking equipment
  • Industrial control systems
  • Test equipment

Technical Specifications

The N74F245DB is housed in a robust 20-pin SSOP (Shrink Small Outline Package) that ensures a compact footprint while offering excellent thermal performance. It operates over a standard temperature range, making it suitable for commercial-grade applications.

With its combination of bidirectional data flow, high drive capability, and low power consumption, the N74F245DB from NXP is an exemplary solution for designers looking to enhance the efficiency and reliability of their data bus communication systems.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess