EN
  • EN
  • DE

STPS10L40CFP

Part No STPS10L40CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194692-STPS10L40CFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS10L40CFP CAD Model

Description

STPS10L40CFP - Ultrafast Recovery Power Diode from STMicroelectronics

The STPS10L40CFP is a state-of-the-art ultrafast recovery power diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically tailored for high-efficiency applications requiring low forward voltage drop and minimal recovery time. The STPS10L40CFP is an ideal choice for switch-mode power supplies, inverters, and as a freewheeling diode in various power conversion systems.

Key Features

  • High Junction Temperature Capability: The STPS10L40CFP can operate at junction temperatures as high as 150°C, ensuring reliability and stability in high-temperature environments.
  • Low Forward Voltage Drop (Vf): With a low forward voltage drop, this diode ensures reduced power loss and improved efficiency, making it suitable for high-frequency operations.
  • Ultrafast Recovery Time: The device boasts an ultrafast recovery time, which minimizes switching losses and noise, thus enhancing the performance of the overall circuit.
  • High Surge Current Capability: It is capable of handling high surge currents, which is critical for protection against unexpected overcurrent conditions.
  • Insulated Package: The STPS10L40CFP comes in a fully insulated TO-220FP package, which provides electrical insulation rated at 2000V RMS. This feature simplifies compliance with safety standards and reduces manufacturing complexity.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC/DC and AC/DC converters
  • Free Wheeling Diode in Power Conversion
  • Power Factor Correction Circuits
  • Reverse Battery Protection

With its robust design and superior electrical characteristics, the STPS10L40CFP is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its compatibility with high switching frequencies and ability to handle significant temperature variations make it a versatile component suitable for a wide array of electronic applications. STMicroelectronics' commitment to quality ensures that the STPS10L40CFP meets the stringent requirements of the industry, providing a reliable solution for power rectification needs.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess