STPS1L60U - A Schottky Rectifier from STMicroelectronics
The STPS1L60U is a robust and efficient Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This diode is engineered to meet the demands of modern compact electronic applications requiring high efficiency and reliability. The STPS1L60U is characterized by its low forward voltage drop and minimal reverse leakage current, making it an excellent choice for high-frequency rectification and free-wheeling applications in switching power supplies and other power conversion systems.
Key Features
- Low Forward Voltage Drop: The STPS1L60U provides a very low forward voltage drop, which results in reduced power loss and improved efficiency in the application circuit.
- High Junction Temperature: With an operating junction temperature range from -40°C to 150°C, this diode is suitable for use in high-temperature environments.
- Surface-Mount Package: The device comes in a compact SMB (DO-214AA) surface-mount package, which is ideal for space-constrained applications.
- Avalanche Capability: The diode has specified avalanche capability, which ensures reliability and stability under stress conditions.
Applications
The STPS1L60U is versatile and can be used in various applications, including:
- Switching power supplies
- Adapters and on-board DC/DC converters
- Reverse battery protection
- Automotive applications
- Power management functions
Electrical Characteristics
With a repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 1A, the STPS1L60U is capable of handling typical power requirements. The device also features a low leakage current and a fast switching response, making it an excellent choice for high-efficiency power designs.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STPS1L60U is manufactured with the stringent quality control processes and reliability testing that ST is known for, ensuring that this Schottky rectifier performs to the highest standards across various conditions and applications.
By integrating the STPS1L60U into your design, you can expect a reduction in conduction losses, an improvement in thermal performance, and a reliable solution for your rectification needs.