Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194708-STPS1L40M/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS1L40M/N CAD Model

Description

STPS1L40M/N Schottky Diode from STMicroelectronics

The STPS1L40M/N is a robust and high-performance Schottky diode designed by STMicroelectronics, a leader in semiconductor solutions. This power Schottky rectifier is particularly suited for switch mode power supplies and high-frequency DC to DC converters. With its low forward voltage drop and high current capability, the STPS1L40M/N ensures efficiency and reliability in a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances the overall efficiency of the power circuit by minimizing the power loss during conduction.
  • High Junction Temperature: Capable of operating at high temperatures, the STPS1L40M/N maintains performance under strenuous conditions, making it suitable for various industrial applications.
  • High Surge Current Capability: Its design allows for a high surge current capability, providing robustness and reliability during transient conditions.
  • Avalanche Rated: With its avalanche rating, the device can safely handle brief over-voltage events, ensuring durability and long-term stability.

Applications

The versatility of the STPS1L40M/N Schottky diode makes it an excellent choice for a multitude of applications, including:

  • Switch mode power supplies (SMPS)
  • DC to DC converters
  • Free-wheeling diodes in power supplies and motor control circuits
  • Power management systems
  • Reverse battery protection

Product Specifications

The STPS1L40M/N is a surface-mount device encapsulated in an SMB (DO-214AA) package, which not only provides a compact footprint but also ensures ease of integration into various circuit designs. The diode has a repetitive peak reverse voltage (V<sub>RRM) of 40V and an average forward current (I<sub>F(AV)) of 1A, making it suitable for low voltage, high frequency rectification, or as a freewheeling diode in power applications.

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STPS1L40M/N Schottky diode is compliant with RoHS (Restriction of Hazardous Substances) and adheres to the highest standards of quality and reliability, reflecting STMicroelectronics' dedication to excellence in electronic components manufacturing.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention