EN
  • EN
  • DE

STPS1L40AY

Part No STPS1L40AY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 35μA @ 40V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1103757-STPS1L40AY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS1L40AY CAD Model

Description

The STPS1L40AY is a robust and efficient Schottky diode, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to manage rectification and switching applications with a focus on minimizing power losses and ensuring high reliability in operation.

Key Features

  • Low Forward Voltage Drop: The STPS1L40AY boasts a low forward voltage drop, which translates to reduced power dissipation and improved efficiency in your circuit designs.
  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, this diode is suitable for use in high-temperature environments, ensuring reliable performance under thermal stress.
  • High Current Capability: The diode can handle a high average forward current, making it ideal for applications requiring a robust current flow.
  • Avalanche Characteristics: This Schottky diode has excellent avalanche characteristics, providing stable behavior under transient overvoltage conditions.

Applications

The STPS1L40AY is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Package and Ratings

The STPS1L40AY is available in a compact DO-41 axial package, which is well-suited for through-hole PCB mounting. The package is designed to optimize the thermal performance and minimize the footprint on the board.

Its ratings are impressive, with a repetitive peak reverse voltage (V<sub>RRM) of 40V and an average forward current (I<sub>F(AV)) of 1A. These specifications ensure that the diode can handle a substantial voltage while providing a steady current, making it an excellent choice for high-efficiency applications.

Conclusion

The STPS1L40AY Schottky diode from STMicroelectronics is a high-performance component that offers efficiency, reliability, and versatility for a wide range of electronic applications. Its low forward voltage drop and high current capability, coupled with the ability to withstand high temperatures and voltage transients, make it an ideal choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0866 $50.2280
1,410+ $0.0711 $100.2510
2,180+ $0.0689 $150.2020
3,000+ $0.0667 $200.1000
3,885+ $0.0644 $250.1940
5,195+ $0.0578 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,738 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess