Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) at If 770mV at 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 3.6μA at 100V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STPS16H100C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261862-STPS16H100CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS16H100CG CAD Model

Description

STPS16H100CG Power Schottky Rectifier

The STPS16H100CG is a robust power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to meet the stringent requirements of high-efficiency power supply systems, offering low forward voltage drop and minimized leakage current.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS16H100CG features a dual center tap configuration, making it suitable for high-frequency power switching applications.
  • High Junction Temperature Capability: With an operating junction temperature range of -40°C to +175°C, this rectifier can withstand extreme thermal conditions, ensuring reliable performance in challenging environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this device helps to reduce power losses and improve efficiency in power conversion systems.
  • High Surge Current Capability: This component is capable of handling high surge currents, which is critical for protecting circuits against unexpected voltage spikes.

Applications

The STPS16H100CG is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection

Package and Quality

The STPS16H100CG comes in a TO-220AB package, which is widely used in the industry and known for its ease of installation and robustness. The package is designed to optimize the thermal performance and power handling capabilities of the device.

STMicroelectronics is committed to delivering high-quality products. The STPS16H100CG is no exception, being manufactured with the highest standards to ensure reliability and performance consistency across various applications.

Conclusion

Whether you are designing a power supply unit, looking to enhance the efficiency of your power conversion systems, or need a reliable component for high-frequency operations, the STPS16H100CG from STMicroelectronics is an excellent choice that combines performance, reliability, and versatility.

You May Also Be Interested in

Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 20A,
Need more? Email Us
ECAD model for MBR20L120CT C0G
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 30V 3A DPAK
Need more? Email Us
ECAD model for MBRD630CTT4
IXYS
DIODE MOD GP 1800V 36A TO-240AA
Need more? Email Us
ECAD model for MDD26-18N1B
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-262 / DIODE SCHOTTKY 45V 20A TO262
Need more? Email Us
ECAD model for VS-MBR4045CT-1-M3
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
Diodes Incorporated
Diode Schottky 100V 5A 3-Pin(2+Tab) TO-252 T/R / DIODE ARRAY SCHOTTKY 100V TO252
Need more? Email Us
ECAD model for MBR10100CDTR-E1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9461 $56.7660
145+ $0.7763 $112.5635
225+ $0.7521 $169.2225
310+ $0.7278 $225.6180
400+ $0.7036 $281.4400
535+ $0.6308 $337.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,614 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention