EN
  • EN
  • DE

STPS15L60

Part No STPS15L60
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839122-STPS15L60
Ultra Librarian 3D Model Ultra Librarian STPS15L60 CAD Model

Description

STPS15L60 - STMicroelectronics Power Schottky Rectifier

The STPS15L60 from STMicroelectronics is a robust power Schottky rectifier designed for high-performance applications that require low voltage drop, high efficiency, and reliability. This device is particularly suited for use in switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection circuits. It stands out due to its ability to handle high current density with a low forward voltage drop, making it an energy-efficient choice for designers.

Key Features

  • Low Forward Voltage Drop: The STPS15L60 boasts a low forward voltage drop, which enhances the overall efficiency of the application by reducing power losses during conduction.
  • High Surge Current Capability: This rectifier is capable of withstanding high surge currents, making it reliable in applications that may experience unexpected overcurrent conditions.
  • Avalanche Rated: The device is designed to handle energy spikes and is rated for avalanche conditions, providing additional robustness against transient voltage surges.
  • High Junction Temperature: With a high maximum operating junction temperature, the STPS15L60 can be used in environments with higher ambient temperatures without compromising performance.
  • Low Leakage Current: It features low leakage current, which is essential for maintaining energy efficiency, especially in low-power and standby modes.

Applications

  • Switch-mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Reverse Battery Protection
  • Power Management in Portable Devices and Computers

The STPS15L60 is encapsulated in a TO-220AB package, which is widely recognized for its thermal efficiency and ease of mounting on printed circuit boards. This package ensures good heat dissipation and provides a robust mechanical structure, making it suitable for various industrial and commercial applications.

Overall, the STPS15L60 is an excellent choice for engineers looking for a power Schottky rectifier that offers a balance between efficiency and ruggedness. Its combination of features ensures that it can deliver optimal performance in a wide range of power rectification scenarios, making it a versatile component in the STMicroelectronics power Schottky rectifier portfolio.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess