EN
  • EN
  • DE

STPS140AY

Part No STPS140AY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 650mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 12μA @ 40V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1103741-STPS140AY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS140AY CAD Model

Description

The STPS140AY is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is optimized for use in high-frequency circuits where low forward voltage drop and fast switching are essential. The STPS140AY is commonly employed in switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

Key Features

  • Average Forward Current: The device can handle an average forward current of up to 1 A, making it suitable for a range of low to medium power applications.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 40 V, the STPS140AY can accommodate the demands of various circuits without succumbing to voltage stress.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this Schottky rectifier ensures high efficiency, which is crucial for minimizing power losses in power conversion systems.
  • Fast Switching Capabilities: The device's fast switching speed enhances overall circuit responsiveness and efficiency, particularly in high-frequency applications.
  • High Junction Temperature: A high operating junction temperature range from -40°C to 150°C allows the STPS140AY to perform reliably in a wide range of environmental conditions.
  • Package: The rectifier is available in a compact DO-41 axial package, which is suitable for through-hole mounting and is compatible with various PCB layouts.

Applications

The STPS140AY is versatile and can be used across a wide array of applications. Its main uses include:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection
  • Power management in portable devices and battery charging circuits

Reliability and Performance

STMicroelectronics ensures that the STPS140AY meets rigorous standards for reliability and performance. The device's construction is optimized for minimal leakage current and maximum thermal resistance, providing a reliable solution for designers seeking a high-performance power rectifier. With its combination of efficiency, speed, and thermal performance, the STPS140AY is an excellent choice for modern electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3727 $50.3145
330+ $0.3059 $100.9470
510+ $0.2963 $151.1130
700+ $0.2867 $200.6900
905+ $0.2772 $250.8660
1,210+ $0.2485 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess