Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET II
Packaging Tube
Channel Type Type P
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 258nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5500pF @ 25V
Vgs (Maximum) ±16V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 18 mOhm @ 40A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 1261796-STP80PF55
Manufacturer Homepage www.st.com
Family Name STP80PF55
Introduction Date February 19, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STP80PF55 CAD Model

Description

The STP80PF55 is a robust and efficient P-channel MOSFET from STMicroelectronics, designed to deliver high performance in a variety of applications. This power MOSFET is a key component in power management solutions, particularly excelling in switch-mode power supplies, DC-AC converters, and motor control circuits.

Key Features

  • High Current Capability: The STP80PF55 is capable of handling continuous drain currents up to 80A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 0.055Ω, this MOSFET ensures high efficiency and minimal power loss during operation.
  • High Voltage Tolerance: The device can withstand drain-source voltages up to -55V, providing a good safety margin for fluctuating supply voltages.
  • Fast Switching Speed: The MOSFET offers fast switching characteristics, which is essential for reducing switching losses in power conversion systems.
  • Thermal Performance: The STP80PF55 comes in a TO-220 package, which is known for good thermal coupling, allowing for better heat dissipation during high-load conditions.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • Motor Control Drivers
  • Power Management in Computing and Telecom Systems

Reliability and Quality

The STP80PF55 is manufactured by STMicroelectronics, a leader in semiconductor solutions, ensuring high standards of quality and reliability. The device is designed to meet the rigorous demands of industrial and commercial applications, offering a long operational lifespan even in challenging environments.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STP80PF55 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Whether you're designing power supplies, inverters, or motor control systems, the STP80PF55 provides the efficiency, reliability, and performance needed to power your applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP41KHR5
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO272-4
Need more? Email Us
ECAD model for MRF6V4300NBR5
NXP / Nexperia
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP11KGSR5
M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Lowest to $19.5582
ECAD model for LET9060
Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 30A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCM8002-H(TE12L,Q
NXP / Nexperia
RF MOSFET LDMOS 30V NI1230
Need more? Email Us
ECAD model for A2T21H450W19SR6

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4234 $57.8106
22+ $5.2706 $115.9532
33+ $5.1059 $168.4947
46+ $4.9411 $227.2906
59+ $4.7765 $281.8135
79+ $4.2823 $338.3017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention