EN
  • EN
  • DE

STP5NB100

Part No STP5NB100
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 1000V - 2.4ohm - 5A - TO-220/TO-220FP PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194617-STP5NB100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5NB100 CAD Model

Description

The STP5NB100 is a high voltage Power MOSFET designed to offer the best-in-class performance for efficiency and reliability in fast switching applications. Manufactured by STMicroelectronics, a global semiconductor leader, this MOSFET is part of their MDmesh™ series which is well-known for its excellent on-state resistance and switching performance.

Key Features

  • High Voltage Capability: The STP5NB100 is rated for a maximum drain-source voltage (VDS) of 1000V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 1.1 ohms, this MOSFET ensures minimal power loss and heat generation during operation.
  • High Current Rating: It can handle continuous drain current (ID) up to 5A, allowing for significant power handling capability.
  • Reduced Gate Charge: The device has a low gate charge (Qg), which enhances its switching performance and efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche breakdown, ensuring reliability under stress conditions.

Applications

The STP5NB100 is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • Lighting Applications
  • Power Management Functions

Package Options

The STP5NB100 comes in two package options to suit various design needs:

  • TO-220 package for through-hole mounting
  • TO-220FP package for surface mounting with full-pack envelope

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STP5NB100 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet various international standards for quality and reliability.

Overall, the STP5NB100 from STMicroelectronics is a robust and efficient solution for designers looking to optimize their power management systems with a reliable and high-performing MOSFET.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess