The STP30NE03LFP is a robust N-channel enhancement-mode Power MOSFET produced using STMicroelectronics' advanced PowerMESH™ process. This MOSFET is a versatile component designed for high-efficiency power management tasks. It is particularly well-suited for applications that require fast switching, low on-resistance, and high current capability.
Key Features
- Exceptional R<sub>DS(on): The device boasts a very low on-state resistance of typically just 0.027Ω, which helps in reducing conduction losses and improving overall efficiency.
- High Current Capability: With a continuous drain current of 30A, the STP30NE03LFP is capable of handling high current loads, making it suitable for demanding applications.
- 100% Avalanche Tested: This feature ensures the MOSFET can withstand high energy pulses in the avalanche and commutation modes, offering increased reliability and robustness in harsh environments.
- Gate Charge Minimized: The reduced gate charge (Qg) facilitates faster switching speeds, which is crucial for applications such as switch-mode power supplies and DC-DC converters.
Applications
The STP30NE03LFP is a versatile component that can be used in a wide range of applications. Some of the most common uses include:
- Switch-mode power supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control
- Power management functions
- Automotive and industrial applications
Quality and Environmental Compliance
STMicroelectronics is committed to providing environmentally friendly products. The STP30NE03LFP is compliant with the European Union directives RoHS (Restriction of Hazardous Substances) and is capable of meeting the demands of environmentally sensitive applications.
Package and Availability
The STP30NE03LFP is available in a TO-220FP package, which is designed for through-hole mounting, making it easy to integrate into various circuit designs. Its package is engineered to ensure optimal heat dissipation and mechanical robustness.