EN
  • EN
  • DE

STNRGPF01

Part No STNRGPF01
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description PFC DIGITAL CONTROLLER 38TSSOP  /  Digital Power Controller PMIC 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Digital Power Controller
Current - Supply 28mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number STNRGPF01
Other Names 497-17201,497-STNRGPF01,497-17201,-1138-STNRGPF01
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253143-STNRGPF01
Ultra Librarian 3D Model Ultra Librarian STNRGPF01 CAD Model

Description

Introducing the STNRGPF01: Advanced Digital PFC Controller

The STNRGPF01 is a cutting-edge digital power factor correction (PFC) controller designed by STMicroelectronics, a leader in semiconductor solutions. This innovative product is tailored for applications requiring highly efficient power supplies and is particularly suited for Interleaved PFC topologies in high-power converters.

At the heart of the STNRGPF01 is a powerful digital signal processor (DSP) that ensures precise control of power factor and output voltage. This DSP-based approach allows for programmable harmonic control and real-time adjustment to grid disturbances, leading to improved power quality and reduced energy losses.

Key Features:

  • Flexibility: The STNRGPF01's digital nature allows for extensive programmability and customization to meet specific application requirements. This flexibility extends to a wide range of operating conditions, ensuring optimal performance across different power levels.
  • Efficiency: Designed with efficiency in mind, the controller minimizes power dissipation and enhances the overall efficiency of the power supply system. This is achieved through advanced algorithms that optimize switching times and reduce harmonic distortion.
  • Robustness: The device is engineered to withstand tough conditions, featuring over-voltage, under-voltage, over-current, and over-temperature protections. These safeguard mechanisms ensure the longevity and reliability of the power supply and connected loads.
  • Interleaved Control: For systems that require high power levels, the STNRGPF01 supports interleaved PFC operations, which can reduce current ripple and distribute thermal stress across multiple power components, extending their lifespan.
  • Communication: With built-in communication interfaces, the controller can be easily integrated into larger systems for monitoring and control purposes.

The STNRGPF01 is ideal for a wide array of applications, including server and telecom power supplies, industrial power units, and high-power AC-DC converters. Its advanced features ensure that designers can achieve a high power factor and low total harmonic distortion (THD), while also catering to the demands of energy-efficient and compact power solutions.

STMicroelectronics provides comprehensive support for the STNRGPF01, including development tools, reference designs, and technical documentation, to accelerate the design process and help engineers bring their products to market faster.

With its robust design, programmable features, and high efficiency, the STNRGPF01 stands out as a premier solution for modern PFC applications, embodying STMicroelectronics' commitment to innovation and excellence in power management technology.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5711 $51.4220
48+ $2.1096 $101.2608
74+ $2.0437 $151.2338
102+ $1.9778 $201.7356
131+ $1.9119 $250.4589
176+ $1.7141 $301.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess