EN
  • EN
  • DE

STNRG011TR

Part No STNRG011TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description SO 20 .30 TO JEDEC M / Power Supply Controller PMIC 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Power Supply Controller
Current - Supply 500µA
Voltage - Supply 9.5V ~ 19V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number STNRG011
Other Names -1138-STNRG011TRCT,-1138-STNRG011TR,STNRG011TR,497-18019-2,497-18019-1,-1138-STNRG011TRDKR,497-18019-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253163-STNRG011TR
Ultra Librarian 3D Model Ultra Librarian STNRG011TR CAD Model

Description

STNRG011TR Digital Controller by STMicroelectronics

The STNRG011TR is a sophisticated digital controller from STMicroelectronics, designed to deliver high-performance power conversion across a wide range of applications. This versatile controller is particularly suitable for resonant converters, ensuring efficient operation in devices such as server and telecom power supplies, industrial power supplies, and LED lighting systems.

Key Features

  • Advanced Digital Control: The STNRG011TR utilizes state-of-the-art digital control techniques to optimize power conversion efficiency and performance. Its digital nature allows for precise control and easy programmability to meet specific application requirements.
  • Multi-Mode Operation: This controller supports various operational modes, including Zero Voltage Switching (ZVS) and Zero Current Switching (ZCS), which are essential for reducing switching losses in resonant converters.
  • Integrated Power MOSFET Drivers: With built-in drivers for power MOSFETs, the STNRG011TR simplifies design and reduces external component count, thus saving space and cost on the PCB.
  • High Efficiency: The device is engineered to maximize efficiency, which is critical for reducing thermal stress and enhancing the reliability and lifespan of the end application.
  • Programmable Frequency Adjustment: It features programmable frequency adjustment to allow fine-tuning of the power supply to match specific requirements, further improving efficiency and performance.

Applications

The STNRG011TR is ideal for a variety of high-performance power applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Supplies
  • LED Lighting Systems
  • Welding Equipment
  • High-Power AC-DC Adapters

Product Availability

The STNRG011TR is available in a compact VFQFPN-32 package, offering a space-saving solution without compromising on performance. It is also available in tape and reel packaging, making it suitable for high-volume production environments.

With its combination of advanced digital control, multi-mode operation, and high efficiency, the STNRG011TR from STMicroelectronics is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6428 $57.4980
75+ $1.3479 $101.0925
115+ $1.3058 $150.1670
160+ $1.2637 $202.1920
205+ $1.2216 $250.4280
275+ $1.0952 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess