The STN790ATR is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' STripFET™ H6 series, which is renowned for its low on-resistance and high switching performance. The STN790ATR is housed in a TO-220 package, which is widely used in electronic applications due to its ability to handle significant power levels and its ease of mounting on a printed circuit board.
Key Features:
- Low On-Resistance: With a typical on-resistance of only 0.0035 Ohm, the STN790ATR ensures high efficiency, which is crucial for power management applications.
- High Current Capability: This MOSFET can handle continuous currents up to 80 A, making it suitable for high-power applications.
- 60 V Drain-Source Voltage (VDS): The device can block voltages up to 60 V, providing a good safety margin for a wide range of applications.
- Low Gate Charge (Qg): The lower the gate charge, the faster the switching speed. This feature enables the STN790ATR to switch on and off more efficiently, which is beneficial for high-frequency operations.
- 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.
Applications:
The STN790ATR is designed for a variety of applications, including but not limited to:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC/DC converters
- Motor control applications
- Automotive systems
- Power management solutions
With its exceptional combination of low on-resistance, high current capability, and high-speed switching, the STN790ATR is an ideal choice for designers looking to enhance the performance and efficiency of their power conversion and management systems.