EN
  • EN
  • DE

STM8S903K3U3TR

Part No STM8S903K3U3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)
Manufacturer STMicroelectronics
Series STM8S
Package Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UFQFPN (5x5)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898290-STM8S903K3U3TR
Ultra Librarian 3D Model Ultra Librarian STM8S903K3U3TR CAD Model

Description

STM8S903K3U3TR Microcontroller by STMicroelectronics

The STM8S903K3U3TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust design, versatility, and efficiency in a wide range of embedded applications. This MCU is part of the STM8S series, which is designed to offer an optimal balance between performance, power consumption, and overall system cost.

At the heart of the STM8S903K3U3TR is an advanced STM8 core operating at up to 16 MHz. This core is supported by a rich set of peripherals and features that make it suitable for a variety of applications, from simple to complex. It comes with 8 KB of Flash program memory, which is more than adequate for many control applications, and 1 KB of RAM, providing ample space for real-time data processing.

The device offers a wide operating voltage range of 2.95 V to 5.5 V, which allows for flexible power supply options and compatibility with both 3.3V and 5V logic levels. This makes it easy to integrate into existing designs without the need for additional level shifting components.

One of the key features of the STM8S903K3U3TR is its rich set of integrated peripherals, which includes:

  • Multiple 16-bit timers with support for PWM output for accurate timing and control
  • An advanced control timer, specifically designed for motor control applications
  • A 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and transducers
  • Serial communication interfaces such as SPI and I2C for communication with other ICs, sensors, and modules
  • A USART interface for serial communication over RS-232 or RS-485 networks

The MCU also features an integrated true data EEPROM with up to 300 k write/erase cycles and 40 years of data retention, providing reliable non-volatile memory storage for critical application data. Enhanced low power modes, including Active-Halt and Halt, help to further reduce power consumption during idle times.

The STM8S903K3U3TR is available in a compact UFQFPN20 package, making it an excellent choice for space-constrained applications. Whether you're designing industrial controls, consumer electronics, automotive systems, or IoT devices, the STM8S903K3U3TR brings a high level of integration and efficiency to your projects.

For developers, STMicroelectronics provides comprehensive development tools and software libraries to accelerate the design process and bring products to market faster. With its robust feature set and development support, the STM8S903K3U3TR is an ideal microcontroller for a wide range of cost-sensitive and performance-demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0619 $61.8570
70+ $1.6918 $118.4260
110+ $1.6391 $180.3010
150+ $1.5862 $237.9300
190+ $1.5333 $291.3270
255+ $1.3747 $350.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,803 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess