EN
  • EN
  • DE

STM8S208S6T6C

Part No STM8S208S6T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 1261580-STM8S208S6T6C
Manufacturer Homepage www.st.com
Family Name STM8S208S6
Introduction Date October 22, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian STM8S208S6T6C CAD Model

Description

Product Overview: STM8S208S6T6C Microcontroller

The STM8S208S6T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed with robustness and versatility in mind. This device is part of the STM8S series, which is renowned for its excellent ratio of performance to power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The STM8S208S6T6C is built around an advanced STM8 core operating at a frequency of up to 24 MHz. This core provides the computational power necessary to handle complex tasks and algorithms efficiently.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, offering ample space for application code, and 6 Kbytes of true data EEPROM with read-while-write support, which is particularly useful for data storage that requires frequent updates.
  • RAM: The device features 6 Kbytes of RAM, ensuring smooth operation and sufficient buffer for data processing.
  • I/O Ports: The MCU provides up to 68 I/O ports with interrupt capability, allowing for flexible connection to peripherals and external devices.
  • Advanced Peripherals: A rich set of peripherals is integrated, including timers, communication interfaces (UART, SPI, and I²C), 10-bit ADC with up to 16 channels, and a CAN interface for industrial applications.
  • Operating Voltage: It operates within a range of 2.95 V to 5.5 V, accommodating diverse power supply conditions.
  • Temperature Range: The MCU is designed to perform reliably over an industrial temperature range from -40°C to 85°C.

Applications

The STM8S208S6T6C MCU is adept at managing the demands of various applications. It is extensively used in automotive and industrial control systems, home appliances, consumer electronics, and complex sensor systems. Its robust feature set also makes it suitable for developing smart control systems and IoT devices that require reliable communication interfaces and real-time responsiveness.

Design Support

STMicroelectronics provides comprehensive development support for the STM8S208S6T6C, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment. This facilitates rapid development and debugging, helping engineers to bring their products to market faster.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2564 $50.0512
20+ $5.1335 $102.6700
31+ $4.9730 $154.1630
42+ $4.8126 $202.1292
54+ $4.6522 $251.2188
72+ $4.1709 $300.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,867 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess