EN
  • EN
  • DE

STM8S207R8T3

Part No STM8S207R8T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN | IC MCU 8BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8
Data Bus Width 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 52
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Date RAM Size 6K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number STM8S207
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261570-STM8S207R8T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S207R8T3 CAD Model

Description

STM8S207R8T3 Microcontroller from STMicroelectronics

The STM8S207R8T3 is a robust and versatile microcontroller produced by STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This device is part of the STM8S series, which is renowned for its excellent efficiency and reliability, making it a preferred choice for both industrial and consumer projects.

At the heart of the STM8S207R8T3 is an advanced 8-bit core, which operates at a frequency of up to 24 MHz. This core is complemented by 64 KB of Flash program memory, 2 KB of RAM, and 2 KB of EEPROM, ensuring ample space for complex applications and data storage. The microcontroller also features an integrated true data EEPROM, which is particularly beneficial for applications that require frequent or reliable data storage without the need for additional external memory components.

The STM8S207R8T3 comes with a rich set of peripherals that enhance its functionality and ease of integration into various systems. This includes a versatile 10-bit analog-to-digital converter (ADC) with up to 16 channels, which allows for accurate sensor readings and analog signal processing. The device also offers up to 37 I/O pins, providing the flexibility needed to interface with a broad range of external devices and modules.

Communication with other devices is made possible through the inclusion of multiple communication interfaces, such as two UARTs, one SPI, and one I2C interface. These interfaces support a variety of protocols and enable the STM8S207R8T3 to connect to other microcontrollers, sensors, and peripheral devices, facilitating complex and interconnected systems.

Moreover, the STM8S207R8T3 is designed with robustness in mind, featuring an extended temperature range from -40°C to 85°C and a 3.3V to 5V operating voltage range, making it suitable for harsh environments and varied power conditions. Its advanced clock system, power management, and watchdog features ensure stable operation and contribute to the overall system reliability.

In conclusion, the STM8S207R8T3 microcontroller from STMicroelectronics is a powerful and flexible solution for developers seeking a high-quality, cost-effective microcontroller for their embedded systems. With its broad set of features and strong support ecosystem, it is well-suited to meet the demands of a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3583 $61.0162
33+ $3.5761 $118.0113
51+ $3.4643 $176.6793
69+ $3.3527 $231.3363
90+ $3.2409 $291.6810
120+ $2.9055 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess