EN
  • EN
  • DE

STM8S105S4T6C

Part No STM8S105S4T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 16KB Flash 3.3V/5V 44-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 031416-STM8S105S4T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S105S4
Introduction Date June 05, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S105S4T6C CAD Model

Description

STM8S105S4T6C Microcontroller - STMicroelectronics

The STM8S105S4T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the widely acclaimed STM8S series. This MCU is designed to deliver the perfect balance between performance, robustness, and cost-effectiveness, making it ideal for a wide range of applications in the industrial, consumer, and automotive markets.

At the heart of the STM8S105S4T6C is an advanced 8-bit core, operating at a frequency of up to 16 MHz. This core is supported by STMicroelectronics' state-of-the-art manufacturing process, ensuring not only high-speed processing capabilities but also reliable operation under varying conditions. With 16 Kbytes of Flash program memory and 2 Kbytes of RAM, the STM8S105S4T6C provides ample space for complex applications while maintaining efficient power consumption.

The MCU incorporates a rich set of peripherals that enhance its versatility. These include 10-bit analog-to-digital converters (ADCs), a real-time clock, advanced control timers, and standard communication interfaces such as SPI, I2C, and UART. These features enable the STM8S105S4T6C to handle a variety of tasks, ranging from simple I/O operations to more complex control algorithms.

Additionally, the STM8S105S4T6C offers robust I/O capabilities with up to 28 programmable I/O pins, allowing for flexible connection to external devices. Its robust design includes an extended temperature range and a 3.3V to 5.5V operating voltage, which makes it suitable for operation in harsh environments.

For development and debugging, the STM8S105S4T6C supports in-application programming and in-circuit debugging via STMicroelectronics' SWIM (Single Wire Interface Module). This ensures a streamlined development process, allowing for rapid prototyping and easy implementation of design changes.

In summary, the STM8S105S4T6C microcontroller is a reliable and cost-effective solution for a variety of applications requiring high performance and a rich set of features. Its robust design and extensive support tools make it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
58+ $1.7414 $101.0012
89+ $1.6870 $150.1430
123+ $1.6325 $200.7975
159+ $1.5781 $250.9179
213+ $1.4149 $301.3737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,401 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess