EN
  • EN
  • DE

STM8S103K3T6C

Part No STM8S103K3T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP / MCU 8-bit STM8 CISC 8KB Flash 3.3V/5V 32-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 031410-STM8S103K3T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8S103K3
Introduction Date April 10, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S103K3T6C CAD Model

Description

STM8S103K3T6C Microcontroller Overview

The STM8S103K3T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM8S series. This 8-bit MCU is designed with a focus on delivering cost-effectiveness without compromising on the features that are essential for controlling a wide range of applications.

Key Features

  • Core: The STM8S103K3T6C is built around the STM8 core, operating at a frequency of up to 16 MHz. This core is known for its robustness and efficiency, making it suitable for a variety of embedded applications.
  • Memory: It comes with 8 KB of Flash program memory, 1 KB of RAM, and 640 bytes of EEPROM. This memory configuration allows for flexible data storage and efficient code management.
  • I/O Pins: The device offers up to 37 I/O pins, providing ample connectivity options for interfacing with external components and peripherals.
  • Advanced Control Timer: It includes a 16-bit timer, two 8-bit timers, and an integrated watchdog timer, enabling precise timing and system reliability.
  • Communication Interfaces: Equipped with essential communication interfaces such as SPI, I2C, and UART, this MCU facilitates easy connection with other devices and seamless data transfer.
  • Analog Features: The STM8S103K3T6C boasts an integrated 10-bit analog-to-digital converter (ADC) with up to 5 channels, allowing it to handle analog signals with ease.
  • Operating Voltage: It operates within a range of 2.95 to 5.5 V, making it versatile for use in various power environments.
  • Temperature Range: The MCU is designed to function within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.

Applications

The STM8S103K3T6C is a versatile microcontroller that can be used in a wide array of applications, including consumer electronics, automotive, industrial control systems, and more. Its robust feature set enables developers to implement complex control systems, while its cost-effectiveness makes it an attractive option for mass-market products.

Whether you are designing an energy-efficient power management system, a sophisticated automotive sensor, or a feature-rich consumer gadget, the STM8S103K3T6C provides a solid foundation for your embedded solution.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9041 $54.2460
135+ $0.7418 $100.1430
210+ $0.7186 $150.9060
290+ $0.6955 $201.6950
375+ $0.6723 $252.1125
500+ $0.6027 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,705 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess