EN
  • EN
  • DE

STM8S001J3M3TR

Part No STM8S001J3M3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.95V ~ 5.5V
Data Converters A/D 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series STM8S001
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804203-STM8S001J3M3TR
Ultra Librarian 3D Model Ultra Librarian STM8S001J3M3TR CAD Model

Description

The STM8S001J3M3TR is a high-performance microcontroller from STMicroelectronics designed for budget-conscious and space-constrained applications. This device is part of the STM8S series, which is renowned for its robust architecture and ease of use. With an advanced STM8 core operating at up to 16 MHz, this microcontroller offers a blend of performance and efficiency that is ideal for a wide range of applications, including industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: STM8 8-bit core, with up to 16 MHz clock frequency.
  • Memory: 8 KB Flash memory, 1 KB RAM, 128 bytes of EEPROM.
  • I/O Pins: 5 multifunctional I/O pins that support various configurations, including UART, SPI, and I2C communication protocols.
  • Supply Voltage: Wide operating voltage range from 3.3 V to 5.5 V.
  • Timers: Advanced control timer, two general-purpose timers, and a watchdog timer.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.
  • Package: Available in a space-saving SO-8 package, ideal for small form-factor designs.

Advantages

The STM8S001J3M3TR offers a unique combination of features that make it particularly appealing for designers. The integration of a robust core with essential peripherals and memory in a small package reduces the complexity of the circuit and the overall bill of materials. Its wide operating voltage range and temperature stability ensure reliable operation in varying environmental conditions. Additionally, the support for multiple communication protocols provides designers with flexibility in interfacing with other components.

Applications

The versatility of the STM8S001J3M3TR allows it to be used in a diverse array of applications. It is well-suited for:

  • Smart sensors and actuators
  • Home and building automation
  • Lighting systems
  • Battery management
  • Personal electronics
  • Automotive subsystems

With its robust feature set and compact design, the STM8S001J3M3TR microcontroller from STMicroelectronics is an excellent choice for developers looking to maximize functionality while minimizing space and cost.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4685 $51.5350
265+ $0.3844 $101.8660
405+ $0.3724 $150.8220
555+ $0.3604 $200.0220
720+ $0.3484 $250.8480
965+ $0.3123 $301.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227,240 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess