EN
  • EN
  • DE

STM8L151C8T3

Part No STM8L151C8T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
The number of I/O 41
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM8L151
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 727304-STM8L151C8T3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L151C8T3 CAD Model

Description

STM8L151C8T3 Ultra-Low-Power 8-Bit MCU by STMicroelectronics

The STM8L151C8T3 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust performance while maintaining ultra-low power consumption. This device is part of the STM8L family, which is renowned for its efficiency and is ideal for a wide range of applications, particularly those that require extended battery life and reliability.

Key Features

  • Core: The STM8L151C8T3 is built on a high-performance 8-bit STM8 core running at up to 16 MHz. This core is optimized for low-power operation without sacrificing processing power.
  • Memory: This MCU comes with 64 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM. Such memory configuration ensures ample space for complex applications and data storage.
  • Ultra-Low-Power Modes: It features multiple energy-saving modes, including Active Halt and Wait modes, allowing for significant reduction in power consumption.
  • Integrated Peripherals: A rich set of peripherals is integrated, including USART, SPI, I2C interfaces, a 12-bit ADC, comparators, timers, and more, providing flexibility in system design.
  • Robust I/Os: Up to 28 I/Os are available, each of which is 5V tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Temperature Range: The device operates within an industrial temperature range from -40°C to +85°C, guaranteeing stable performance under harsh conditions.

Applications

The STM8L151C8T3 is well-suited for a variety of applications where power efficiency is crucial. These include, but are not limited to:

  • Industrial controls and monitoring systems
  • Battery-operated devices and portable electronics
  • Healthcare and medical equipment
  • Smart sensors and IoT devices
  • Consumer electronics

With its robust feature set and ultra-low-power capabilities, the STM8L151C8T3 from STMicroelectronics is an excellent choice for developers looking to create sophisticated yet energy-conscious products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5057 $52.0456
19+ $5.3380 $101.4220
30+ $5.1712 $155.1360
40+ $5.0044 $200.1760
52+ $4.8376 $251.5552
70+ $4.3371 $303.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess