EN
  • EN
  • DE

LAN8720A-CP

Part No LAN8720A-CP
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Part Number Series LAN8720A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810371-LAN8720A-CP
Ultra Librarian 3D Model Ultra Librarian LAN8720A-CP CAD Model

Description

Microchip Technology LAN8720A-CP Ethernet Transceiver

The LAN8720A-CP is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver designed by Microchip Technology. This compact component addresses the specific needs of embedded applications requiring Ethernet connectivity, making it an ideal choice for a wide range of Internet of Things (IoT) devices, consumer electronics, industrial automation, and much more.

At the heart of the LAN8720A-CP is an energy-efficient Ethernet (EEE) PHY that supports the IEEE 802.3az-2010 standard, which allows for less power consumption during periods of low data activity, potentially reducing the overall power usage of networked devices. This feature is particularly beneficial for battery-powered systems where power conservation is crucial.

The device is equipped with a versatile interface that includes both RMII (Reduced Media Independent Interface) and MII (Media Independent Interface) options, providing flexibility for different microcontroller connections. Furthermore, the LAN8720A-CP supports auto-negotiation, which allows it to automatically select the highest performance mode of operation that is mutually supported by the connected devices.

With its integrated voltage regulator, the LAN8720A-CP can operate with a single 3.3V power supply, simplifying the design and reducing the external components required. Additionally, it features HP Auto-MDIX support, which automatically adjusts for straight-through or crossover cables, eliminating the need for dedicated crossover ports and cables.

For design engineers and system integrators, the LAN8720A-CP offers an attractive solution due to its robust performance, ease of use, and integration features. It comes in a compact 24-pin QFN package, which is ideal for space-constrained applications. With its comprehensive feature set and proven reliability, the LAN8720A-CP from Microchip Technology is a leading choice for enabling Ethernet connectivity in next-generation electronic products.

Technical support and extensive documentation are available from Microchip Technology, ensuring a smooth integration process and long-term operational stability for products utilizing the LAN8720A-CP Ethernet transceiver.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6368 $50.9440
170+ $0.5965 $101.4050
265+ $0.5763 $152.7195
375+ $0.5360 $201.0000
485+ $0.5159 $250.2115
610+ $0.4957 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,189 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess