EN
  • EN
  • DE

STM8AL3L8ATCX

Part No STM8AL3L8ATCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tube
Product Status Not For New Designs
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number STM8
Other Names 497-16854
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263363-STM8AL3L8ATCX
Ultra Librarian 3D Model Ultra Librarian STM8AL3L8ATCX CAD Model

Description

Introducing the STM8AL3L8ATCX Microcontroller

The STM8AL3L8ATCX is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a balanced combination of efficient processing capabilities, low power consumption, and advanced peripherals. This product is part of the STM8A series, which is tailored for automotive and industrial applications where reliability and robustness are critical.

Core Features

  • Advanced STM8A Core: At the heart of the STM8AL3L8ATCX is the advanced STM8A core running at up to 16 MHz, providing the computational power needed for complex tasks while maintaining efficiency.
  • Memory Capacity: The device comes equipped with 64 KB of Flash program memory and 4 KB of true data EEPROM, which is partitioned for data storage and code. Additionally, it boasts 2 KB of RAM for smooth operation.
  • Rich Peripherals: A wide range of peripherals are included, such as multiple 16-bit timers, communication interfaces like UART, SPI, and I2C, as well as 10-bit ADCs, enhancing the MCU's versatility in various applications.

Power Efficiency and Reliability

The STM8AL3L8ATCX is designed for power-sensitive applications. Its low-power modes, including wait, active-halt, and halt, ensure minimal energy consumption during idle periods. The device also features an advanced power management system that helps to maintain functionality while reducing power usage.

Robustness and Safety

With its operating temperature range from -40°C to +125°C, the STM8AL3L8ATCX is built to withstand harsh environments, making it suitable for automotive and industrial applications. Safety features include a watchdog timer, clock security system, and single-wire interface module (SWIM) for robust in-application debugging and programming.

Applications

The versatility of the STM8AL3L8ATCX makes it ideal for a wide range of applications, including automotive modules, industrial control systems, sensor nodes, and power management systems. Its combination of processing power, memory capacity, and peripherals allows designers to create sophisticated and reliable systems.

Conclusion

STMicroelectronics' STM8AL3L8ATCX microcontroller stands out as a powerful, efficient, and reliable choice for designers looking to develop advanced automotive and industrial applications. With its robust feature set and power-saving capabilities, this MCU is set to drive innovation in embedded system design.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess