EN
  • EN
  • DE
  • IT

STM8AF6288TDX

Part No STM8AF6288TDX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 150°C (TA)
Dimension 48-LQFP
Win Source Part Number 031403-STM8AF6288TDX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6288TDX CAD Model

Description

Product Overview: STM8AF6288TDX

The STM8AF6288TDX is a highly integrated and robust microcontroller from STMicroelectronics, designed to deliver outstanding performance in automotive and industrial applications. This device is part of the STM8A series, which is known for its high reliability and advanced features tailored for the automotive sector.

Key Features

  • Core: The microcontroller is built around a high-performance STM8A core operating at a frequency of up to 16 MHz. This core provides the computational power necessary for complex and time-sensitive automotive tasks.
  • Memory: It comes equipped with 32K bytes of Flash program memory, 2K bytes of RAM, and 1K byte of EEPROM. This combination allows for robust program storage and efficient data management.
  • Advanced Peripherals: The STM8AF6288TDX includes a range of peripherals such as multiple 16-bit timers, an advanced control timer, a 10-bit ADC, communication interfaces like SPI, I2C, and UART, which are essential for automotive control systems.
  • Operating Voltage: It operates within a supply voltage range of 2.95 V to 5.5 V, making it versatile for various automotive power supply standards.
  • Temperature Range: The device is designed to withstand extreme temperatures, with an operating temperature range from -40°C to 85°C or 125°C, depending on the version, ensuring reliability under harsh conditions.
  • Package: The STM8AF6288TDX is available in an 80-pin LQFP package, which provides ample I/O lines for complex applications while maintaining a compact footprint.

Applications

The STM8AF6288TDX is suited for a wide range of automotive applications, including engine management, body control modules, ABS systems, airbags, and other safety-critical systems. Its robustness and feature set also make it an excellent choice for industrial automation, motor control, and other applications requiring high reliability and performance.

Quality and Reliability

STMicroelectronics ensures that the STM8AF6288TDX meets the stringent quality and reliability standards expected in the automotive industry. It is designed with the automotive qualification process in mind, which includes rigorous testing and validation to meet the AEC-Q100 standard.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess