EN
  • EN
  • DE

STM8AF6226TASSS

Part No STM8AF6226TASSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708674-STM8AF6226TASSS
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TASSS CAD Model

Description

STMicroelectronics STM8AF6226TASSS Product Overview

The STM8AF6226TASSS is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This device is part of the STM8AF series of microcontrollers that are known for their robustness, performance, and efficiency.

Key Features

  • Core: The STM8AF6226TASSS is built around a high-performance STM8A 8-bit core, operating at a frequency of up to 16 MHz. This core is optimized for real-time operations and offers outstanding processing power for complex algorithms.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and provides data retention for up to 20 years at 85°C. Additionally, it features 1 Kbyte of true data EEPROM and 2 Kbytes of RAM, ensuring ample storage for application data and temporary computations.
  • Advanced Peripherals: The microcontroller includes a range of integrated peripherals such as a 10-bit analog-to-digital converter (ADC), multiple timers, and communication interfaces like UART, SPI, and I²C, enabling it to handle complex tasks and interface with other components in a system.
  • Robust I/Os: It offers up to 28 robust I/O pins, which are highly configurable and include high sink/source capability, making it suitable for driving external loads and interfacing with sensors and actuators.
  • Operating Conditions: The STM8AF6226TASSS operates within an extended temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Package: It is available in a 32-pin LQFP package, which is ideal for space-constrained applications.

Applications

The STM8AF6226TASSS is designed for a wide range of applications, particularly in the automotive sector where reliability and endurance are critical. It is suitable for use in engine management systems, body control modules, automotive sensors, and other embedded systems that require high-speed control and interfacing capabilities.

In addition to automotive uses, this microcontroller can be employed in industrial applications such as factory automation, process control, and machine instrumentation, where its robustness and feature set enable efficient system design and operation.

With its combination of performance, memory capacity, and integrated features, the STM8AF6226TASSS from STMicroelectronics represents a versatile and reliable solution for complex control tasks in both automotive and industrial environments.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7219 $77.1657
6+ $21.1053 $126.6318
9+ $20.4458 $184.0122
12+ $19.7863 $237.4356
16+ $19.1268 $306.0288
21+ $17.1483 $360.1143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess