EN
  • EN
  • DE
  • IT

STM8AF5286UDX

Part No STM8AF5286UDX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32UFQFPN  /  STM8A series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, I²C, LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM8
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263392-STM8AF5286UDX
Ultra Librarian 3D Model Ultra Librarian STM8AF5286UDX CAD Model

Description

The STM8AF5286UDX microcontroller, a part of the STM8AF series, is a high-performance device from STMicroelectronics designed for automotive and industrial applications. This microcontroller is based on the advanced STM8A core, running at up to 24MHz, and is equipped with state-of-the-art peripherals and memory options suitable for a wide range of demanding tasks.

Key Features

  • Core: STM8A 8-bit core, up to 24MHz clock speed, with advanced instruction set.
  • Memory: It comes with 32K bytes of Flash program memory, 2K bytes of RAM, and 1K byte of EEPROM, providing ample space for complex applications and data storage.
  • Robust I/Os: Up to 38 I/O pins, all of which are 5V tolerant, providing flexibility and resilience in various operating conditions.
  • Rich Peripherals: Includes advanced control peripherals such as a 10-bit ADC, timers, UART, SPI, and I²C interfaces, which enable versatile connectivity and control options.
  • Operating Voltage: Wide range power supply from 2.95V to 5.5V, allowing the microcontroller to operate in diverse power environments.
  • Temperature Range: Extended operating temperature range from -40°C to 125°C, suitable for harsh environmental conditions.
  • Automotive Qualification: Designed to meet automotive qualification standards, ensuring reliability and performance in automotive-grade applications.
  • Package: Available in a compact UQFN-32 package, which is ideal for space-constrained applications.

Applications

The STM8AF5286UDX is ideally suited for a range of applications, particularly in the automotive sector, such as body control modules, dashboards, sensors, and car radio interfaces. Its robust design also makes it perfect for industrial applications, including factory automation, motor control, and process control systems.

With its combination of performance, memory, and peripherals, the STM8AF5286UDX from STMicroelectronics provides a reliable and efficient solution for complex control tasks in both automotive and industrial environments.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess