EN
  • EN
  • DE

STM8AF5268TCX

Part No STM8AF5268TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP / MCU 8-bit STM8A CISC 32KB Flash 3.3V/5V Automotive 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 795736-STM8AF5268TCX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF5268
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF5268TCX CAD Model

Description

STM8AF5268TCX Microcontroller

The STM8AF5268TCX is a high-performance microcontroller from STMicroelectronics, designed to cater to demanding applications within the automotive industry. This robust MCU operates within a temperature range of -40°C to 150°C, making it suitable for under-the-hood applications where high reliability is essential.

At the heart of the STM8AF5268TCX is an advanced STM8A core, running at a frequency of up to 16 MHz. This core provides the computational power necessary to manage complex tasks and processes. The device comes with 32 Kbytes of Flash memory, providing ample space for application code and data storage. Additionally, 2 Kbytes of EEPROM and 2 Kbytes of RAM are included, allowing for efficient data handling and storage of volatile data.

The microcontroller features a wide range of peripherals that enhance its functionality. It includes advanced control peripherals like a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise sensor readings and analog signal processing. The device also boasts multiple communication interfaces, including an SPI, an I2C interface, and up to two UARTs, facilitating easy communication with other devices and systems.

Safety and reliability are paramount for automotive applications, and the STM8AF5268TCX addresses these concerns with its robust design. It includes a clock security system that ensures the MCU continues to operate even if the external clock fails. Additionally, the device features a single wire interface module (SWIM) for easy debugging and programming.

The STM8AF5268TCX comes in a compact LQFP 32-pin package, which is ideal for space-constrained applications. With its extensive feature set and adherence to automotive quality standards, this microcontroller is an excellent choice for a wide range of applications, including engine control, body control modules, and sensor interfaces.

For developers and engineers looking to integrate this MCU into their designs, STMicroelectronics provides comprehensive documentation and development tools, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess