EN
  • EN
  • DE

STM8AF5178TCSSSY

Part No STM8AF5178TCSSSY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194470-STM8AF5178TCSSSY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5178TCSSSY CAD Model

Description

The STM8AF5178TCSSSY from STMicroelectronics is a sophisticated and versatile microcontroller unit (MCU) that offers a powerful blend of performance, efficiency, and reliability for automotive and industrial applications. This MCU is a part of the STM8AF series, designed specifically to meet the stringent requirements of the automotive industry, providing a robust solution for a wide range of in-vehicle systems.

Key Features:

  • Core: The MCU is built around the high-performance STM8A core operating at up to 16 MHz, delivering the computational power needed for complex tasks in real-time applications.
  • Memory: It comes with 128 KB of flash memory, providing ample space for application code and data storage, in addition to 2 KB of RAM and 1 KB of EEPROM for efficient data handling.
  • I/O Ports: The device is equipped with numerous I/O ports, including 68 I/O pins, which are highly configurable to interface with various peripherals and sensors.
  • Advanced Peripherals: It features advanced peripherals such as multiple 16-bit timers, an 8-bit basic timer, a watchdog timer, SPI, I2C interfaces, and up to 10 channels of 10-bit ADC, enhancing its capability to manage complex control tasks.
  • Operating Voltage: The STM8AF5178TCSSSY operates within a voltage range of 2.95 V to 5.5 V, making it suitable for a variety of power environments.
  • Temperature Range: With an extended temperature range from -40°C to 125°C, the MCU can reliably function in harsh environmental conditions.
  • Packages: Available in an LQFP 80-pin package, it offers a compact footprint while still providing accessibility for all its functional pins.
  • Automotive Qualification: The MCU is fully qualified for automotive applications, complying with AEC-Q100 standards, ensuring high reliability and performance under automotive stress conditions.

The STM8AF5178TCSSSY is a highly integrated MCU that is ideal for automotive applications such as body control modules, dashboards, immobilizers, and lighting systems. Its robust design, coupled with STMicroelectronics' commitment to quality, makes it a preferred choice for engineers looking to develop advanced automotive systems with stringent performance and reliability requirements.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess