Product Overview: STM802BDRSOP8 by STMicroelectronics
The STM802BDRSOP8 is a state-of-the-art microprocessor supervisory circuit that has been meticulously engineered by STMicroelectronics to ensure reliable operation of microprocessor systems. This compact device is housed in a robust SOP-8 (Small Outline Package) form factor, making it an ideal choice for space-constrained applications across various industries.
At the heart of the STM802BDRSOP8 is its ability to monitor the system voltage. This crucial feature ensures that the microprocessor is reset to a known state during power-up, power-down, or if a brown-out condition occurs. The device's precision voltage monitoring capabilities safeguard the system against unpredictable behavior caused by unstable power supplies, thereby enhancing system stability and reliability.
The STM802BDRSOP8 boasts an impressive array of features that make it an indispensable component for system designers. One of the key attributes is its low power consumption, which is critical for battery-operated devices where power efficiency is paramount. Additionally, the device offers a manual reset input, providing designers with the flexibility to initiate a system reset from an external source whenever necessary.
Another significant advantage of the STM802BDRSOP8 is its active-low reset output. This feature allows for a seamless interface with other components in the system, ensuring a cohesive and responsive reset mechanism. The reset output remains asserted for a minimum duration of 140 ms after VCC has risen above the reset threshold level, ensuring adequate time for the system to stabilize before normal operation resumes.
STMicroelectronics has designed the STM802BDRSOP8 with a wide operating temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions. The device's robust design ensures that it can withstand the rigors of such demanding applications without compromising performance.
In summary, the STM802BDRSOP8 from STMicroelectronics is a versatile and reliable solution for microprocessor system management. Its combination of precision voltage monitoring, low power consumption, manual reset input, and active-low reset output makes it a top choice for engineers looking to enhance the operational stability and reliability of their designs.