EN
  • EN
  • DE

STM707M6F

Part No STM707M6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 5V WATCHDOG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031377-STM707M6F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM707M6F CAD Model

Description

Introducing the STM707M6F from STMicroelectronics

The STM707M6F is a robust and versatile microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, designed to cater to a wide range of applications. This MCU is part of the STM7 family, known for their high performance and reliability, making it a preferred choice for engineers and designers alike.

At the heart of the STM707M6F lies a powerful 8-bit CPU core, which operates at a frequency of up to 16 MHz. This core is capable of delivering the computational power required for complex tasks and algorithms, ensuring efficient operation in both industrial and consumer applications. The device features a 128-byte RAM, providing sufficient workspace for temporary data storage during operation.

One of the key features of the STM707M6F is its 6 Kbytes of on-chip Flash program memory. This non-volatile memory is ideal for storing the device's firmware and applications, providing the convenience of in-system programmability and read-while-write capabilities. This allows for easy firmware updates and enhances the flexibility of the device in the field.

In terms of peripherals, the STM707M6F is well-equipped with a variety of interfaces and modules. It includes a watchdog timer, a real-time clock, and a serial communication interface, which are essential for maintaining system integrity and enabling communication with other devices. Additionally, the MCU comes with 20 I/O pins, offering ample connectivity options for sensors, actuators, and other peripherals.

The device also prioritizes safety and reliability, featuring dual watchdog timers and a low-voltage detector for power monitoring. These functions ensure that the system remains stable and responsive under varying power conditions.

For applications requiring robust security, the STM707M6F offers a unique 96-bit serial number, which can be used for device identification and protection against counterfeiting. The MCU also supports an extended temperature range from -40°C to +85°C, making it suitable for deployment in harsh environments.

Overall, the STM707M6F from STMicroelectronics is an excellent choice for developers looking for a high-performance, secure, and reliable microcontroller. Its rich set of features and capabilities make it highly adaptable to a broad spectrum of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3091 $50.8002
53+ $1.8947 $100.4191
82+ $1.8355 $150.5110
113+ $1.7763 $200.7219
146+ $1.7170 $250.6820
195+ $1.5394 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,077 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess