EN
  • EN
  • DE

STM6904TZEDS6F

Part No STM6904TZEDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 8MSOP  /  Supervisor Open Drain or Open Collector 4 Channel 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 2.333V, 3.078V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number STM6904
Other Names 497-8726-6,497-8726-1,497-8726-2
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250987-STM6904TZEDS6F
Ultra Librarian 3D Model Ultra Librarian STM6904TZEDS6F CAD Model

Description

STM6904TZEDS6F - STMicroelectronics

The STM6904TZEDS6F is a highly integrated solution from STMicroelectronics, designed to cater to the needs of advanced electronic systems. This product is part of ST's portfolio of microprocessor supervisory circuits, which are crucial for ensuring the reliable operation of microprocessor systems by monitoring the supply voltage.

One of the key features of the STM6904TZEDS6F is its ability to manage power supply and system health efficiently. It provides four voltage detectors, which are meticulously designed to monitor different voltage thresholds. This allows for precise and flexible control over multiple power rails within a system. With its compact SOT-23-6 package, the device saves valuable board space and is ideal for space-constrained applications.

The device includes a manual reset input (MR), which provides a robust method for initiating a system reset. This feature ensures that users can easily and quickly reset the system whenever necessary, thereby enhancing the system's operational reliability. The STM6904TZEDS6F also offers an active-low reset output, which remains asserted for a fixed delay time after all the monitored voltages have stabilized above the configured thresholds, ensuring the system has sufficient time to recover after a power disturbance.

STMicroelectronics has equipped the STM6904TZEDS6F with a low supply current, making it an energy-efficient choice for battery-operated devices. Furthermore, the wide operating temperature range of -40°C to +85°C ensures that the device can perform reliably in various environmental conditions, making it suitable for industrial and automotive applications.

Overall, the STM6904TZEDS6F is a testament to STMicroelectronics' commitment to providing high-quality, reliable integrated circuits. Its combination of voltage monitoring, manual reset capability, and low power consumption makes it an excellent choice for designers looking to enhance the operational stability and efficiency of their microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4921 $52.2235
85+ $1.2243 $104.0655
130+ $1.1861 $154.1930
175+ $1.1478 $200.8650
230+ $1.1096 $255.2080
305+ $0.9948 $303.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess