EN
  • EN
  • DE

STM6824TWY6F

Part No STM6824TWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5-Pin Supervisor with Watchdog Timer and Push-button Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1261464-STM6824TWY6F
Manufacturer Homepage www.st.com
Family Name STM6824
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6824TWY6F CAD Model

Description

Product Overview: STM6824TWY6F from STMicroelectronics

The STM6824TWY6F is a sophisticated microprocessor supervisory circuit designed by STMicroelectronics, a global leader in semiconductor solutions. This compact, low-power device is engineered to monitor the power supply and microprocessor activity in digital systems, ensuring reliable operation and system stability. It is particularly suitable for battery-powered devices due to its low energy consumption and small footprint.

This supervisory circuit provides a multitude of features that include power-on reset control, watchdog timer, and manual reset capability. The integration of these functions makes it an ideal choice for managing microprocessor systems that require enhanced reliability and protection against erratic operation caused by power fluctuations or system errors.

Key Features

  • Power-On Reset Generator: The STM6824TWY6F ensures that the microprocessor starts up in a known state by providing a reset signal upon powering up the system. This feature is critical in preventing the execution of erroneous operations due to undefined system states.
  • Watchdog Timer: This built-in timer requires periodic servicing by the host microprocessor. If the microprocessor fails to reset the watchdog timer within a preset time frame, the STM6824TWY6F will issue a system reset, thereby mitigating the risk of system hang-ups or malfunctions.
  • Manual Reset Input: An additional feature of this device is the manual reset input, which allows for an external signal to initiate a system reset. This is beneficial for scenarios where manual intervention is necessary to reinitialize the system.
  • Low Power Consumption: The STM6824TWY6F is optimized for low power usage, making it an excellent choice for battery-powered applications where power efficiency is paramount.
  • Compact Package: Housed in a small SOT-23-5 package, the device is designed for space-constrained applications, providing robust functionality without occupying significant board space.

With its comprehensive set of features, the STM6824TWY6F from STMicroelectronics offers a reliable solution for system monitoring and reset management. It is a testament to STMicroelectronics' commitment to delivering high-quality components that enhance the performance and dependability of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9879 $51.6854
62+ $1.6311 $101.1282
95+ $1.5802 $150.1190
131+ $1.5292 $200.3252
170+ $1.4782 $251.2940
227+ $1.3253 $300.8431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess