The STM6719SFBWB6R2 is a state-of-the-art microprocessor reset circuit developed by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is designed to monitor the supply voltage of microprocessors (μPs), microcontrollers (MCUs), and digital systems, ensuring that a proper reset signal is provided during power-up, power-down, and brown-out conditions.
Key Features
- Precision Monitoring: The device features a highly accurate voltage threshold monitor, which guarantees reliable operation and system stability.
- Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered and energy-efficient applications.
- Multiple Reset Options: It offers multiple reset timeout periods, giving designers the flexibility to choose the appropriate reset timing for their specific applications.
- High Immunity to Transients: The STM6719SFBWB6R2 is designed to be highly immune to fast transient noises, which helps in maintaining system robustness.
Applications
This microprocessor reset circuit is ideal for use in a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Devices
- Industrial Controllers
- Automotive Electronics
Technical Specifications
The STM6719SFBWB6R2 offers a comprehensive set of technical specifications that cater to the demanding needs of modern electronic systems:
- Voltage Threshold Accuracy: ±1.5%
- Operating Voltage Range: 1.65V to 5.5V
- Low Supply Current: 9μA (typical)
- Operating Temperature Range: -40°C to +85°C
- Packaging: SOT23-5
Conclusion
With its precise voltage monitoring, low power consumption, and robust immunity to transients, the STM6719SFBWB6R2 from STMicroelectronics is an excellent choice for ensuring the reliable operation of microprocessor-based systems across various applications. Its versatility and high performance make it a valuable component in any designer's toolkit.