EN
  • EN
  • DE

STM6600BQ24DM6F

Part No STM6600BQ24DM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 12TDFN  /  Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Series Smart Reset™
Package Tape & Reel
Type Smart ON/OFF Controller
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFDFN
Supplier Device Package 12-TDFN (2x3)
Base Product Number STM6600
Other Names 497-10549-1,497-10549-2,-497-10549-2,-497-10549-1,497-10549-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250935-STM6600BQ24DM6F
Ultra Librarian 3D Model Ultra Librarian STM6600BQ24DM6F CAD Model

Description

STM6600BQ24DM6F - Smart Push-Button On/Off Controller

The STM6600BQ24DM6F, crafted by the renowned STMicroelectronics, is a sophisticated push-button on/off controller designed to provide an advanced interface solution for managing the power states of battery-powered electronics. This high-performance device is specifically engineered to cater to the modern requirements of portable applications, offering a seamless and user-friendly experience.

At the heart of the STM6600BQ24DM6F lies its ability to handle system power-up and power-down sequences through a simple push-button interface, thereby eliminating the need for complex mechanical switches. This not only enhances the reliability of the system but also allows for a more streamlined and compact design.

One of the standout features of this controller is its built-in debounce circuitry, which ensures that accidental presses or mechanical noise do not trigger unwanted power state changes. This is crucial for maintaining the integrity of the user interface in portable devices that may be subject to frequent movement or vibration.

The STM6600BQ24DM6F offers a versatile power management solution with its adjustable power-on delay and power-off timers, allowing designers to tailor the device's behavior to the specific needs of their application. Additionally, the controller provides an auto-wake feature that can automatically power on the system when a power source is connected, which is particularly useful for devices that require immediate readiness upon charging.

STMicroelectronics has also incorporated several safety features into the STM6600BQ24DM6F, including under-voltage lockout and over-voltage protection. These features safeguard the device and the system it controls from harmful power conditions that could otherwise lead to damage or reduced lifespan.

Available in a compact QFN-24 package, the STM6600BQ24DM6F is a testament to STMicroelectronics' commitment to providing innovative and reliable power management solutions. It is ideal for a wide range of portable applications, including smartphones, tablets, e-readers, and wearable technology, where space is at a premium and user experience is paramount.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess